The DMN3055LFDBQ is a dual N-channel enhancement mode MOSFET designed for automotive applications, featuring a 30V drain-source voltage rating, 4.5V gate drive with 40mΩ on-resistance at 5A, and a U-DFN2020-6 package measuring 2.0mm × 2.0mm with 0.65mm pitch. It supports continuous drain currents up to 5.0A at 25°C, has a thermal resistance of 83°C/W on a 1-inch square copper plate, and meets AEC-Q101 qualification with RoHS3 and UL 94 V-0 compliance. The device is suitable for battery charging, power management, DC-DC conversion, and portable power adaptors.
MOSFET 2N-CH 30V 5A 6UDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3055LFDBQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |