DIODES Incorporated END - OF - LIFE - DMN3052L DMN3052L

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168163-DMN3052L Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168163-DMN3052L Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - DMN3052L - 1168163-DMN3052L - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DMN3052L
1168163-DMN3052L
END - OF - LIFE - DMN3052L 1168163-DMN3052L
Manufacturer: Diodes Incorporated Win Source Part Number: 1168163-DMN3052L Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168163-DMN3052L
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1168163-DMN3052L
Product Name END - OF - LIFE - DMN3052L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details