DIODES Incorporated Single FETs, MOSFETs DMN3051L-7

Description
N-Channel 30V 5.8A (Ta) 700mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 5.8A (Ta) 700mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3051LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3051LDITR-ND
Single FETs, MOSFETs DMN3051LDITR-ND
N-Channel 30V 5.8A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.8A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3051LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3051LDIDKR-ND
Single FETs, MOSFETs DMN3051LDIDKR-ND
N-Channel 30V 5.8A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.8A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3051LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3051LDICT-ND
Single FETs, MOSFETs DMN3051LDICT-ND
N-Channel 30V 5.8A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.8A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3051L-7 - 014434-DMN3051L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3051L-7
014434-DMN3051L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3051L-7 014434-DMN3051L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014434-DMN3051L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Input Capacitance: 424pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 38 mOhm @ 5.8A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014434-DMN3051L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Input Capacitance: 424pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38 mOhm @ 5.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 5.8A SOT23 MOSFET Transistor
278-DMN3051L-7
30V 5.8A SOT23 MOSFET Transistor 278-DMN3051L-7
MOSFET N-CH 30V 5.8A SOT23-3 Product overview: DMN3051L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3051L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.8A SOT23-3 Product overview: DMN3051L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3051L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 4.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8557 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8557
Mosfet, N-Ch, 30V, 4.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8557
MOSFET, N-CH, 30V, 4.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 4.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1.4W 30V 5.8A

MOSFET 1.4W 30V 5.8A

Buy Now Datasheet
Single FETs, MOSFETs - DMN3051L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3051L-7
Single FETs, MOSFETs DMN3051L-7
MOSFET N-CH 30V 5.8A SOT23-3

MOSFET N-CH 30V 5.8A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3051L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3051L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3051L-7
MOSFET N-CH 30V 5.8A SOT23-3

MOSFET N-CH 30V 5.8A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3051L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3051L-7
30V 5.8A 38mΩ@10V,5.8A 700mW 2.2V@250uA N Channel SOT-23 MOSFETs ROHS

30V 5.8A 38mΩ@10V,5.8A 700mW 2.2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3051LDITR-ND 014434-DMN3051L-7 278-DMN3051L-7 28AK8557 DMN3051L-7 DMN3051L-7 DMN3051L-7 DMN3051L-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3051L-7 30V 5.8A SOT23 MOSFET Transistor Mosfet, N-Ch, 30V, 4.5A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 700 milliwatts 1.4 milliwatts 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers