DIODES Incorporated Single FETs, MOSFETs DMN3050S-7

Description
N-Channel 30V 5.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 5.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3050SDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3050SDITR-ND
Single FETs, MOSFETs DMN3050SDITR-ND
N-Channel 30V 5.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3050S-7 - 1033755-DMN3050S-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3050S-7
1033755-DMN3050S-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3050S-7 1033755-DMN3050S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033755-DMN3050S-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Input Capacitance: 390pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033755-DMN3050S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Input Capacitance: 390pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
30V 5.2A SOT23 MOSFET Transistor
278-DMN3050S-7
30V 5.2A SOT23 MOSFET Transistor 278-DMN3050S-7
MOSFET N-CH 30V 5.2A SOT23-3 Product overview: DMN3050S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3050S-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.2A SOT23-3 Product overview: DMN3050S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3050S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3050S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3050S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3050S-7
MOSFET N-CH 30V 5.2A SOT23-3

MOSFET N-CH 30V 5.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN3050SDITR-ND 1033755-DMN3050S-7 278-DMN3050S-7 DMN3050S-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3050S-7 30V 5.2A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data