MOSFET N-CH 30V 7A 6UDFN Product overview: DMN3042LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3042LFDF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868997-DMN3042LFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 7A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3042
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN3042LFDF-7DIDKR, DMN3042LFDF-7-ND, DMN3042LFDF-7DITR, DMN3042LFDF-7DICT
N-Channel 30V 7A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 30V 7A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 30V 7A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 30V 7A 6UDFN
MOSFET N-CH 30V 7A 6UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN3042LFDF-7 | 868997-DMN3042LFDF-7 | DMN3042LFDF-7DICT-ND | DMN3042LFDF-7 | DMN3042LFDF-7 |
| Product Name | 30V 7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3042LFDF-7 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 2.1 milliwatts | 2100 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |