DIODES Incorporated Single FETs, MOSFETs DMN3042L-7

Description
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3042L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3042L-7DIDKR-ND
Single FETs, MOSFETs DMN3042L-7DIDKR-ND
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3042L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3042L-7DITR-ND
Single FETs, MOSFETs DMN3042L-7DITR-ND
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3042L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3042L-7DICT-ND
Single FETs, MOSFETs DMN3042L-7DICT-ND
N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.8A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 5.8A SOT23 MOSFET Transistor
278-DMN3042L-7
30V 5.8A SOT23 MOSFET Transistor 278-DMN3042L-7
MOSFET N-CH 30V 5.8A SOT23 Product overview: DMN3042L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3042L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.8A SOT23 Product overview: DMN3042L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3042L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3042L-7 - 1033754-DMN3042L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3042L-7
1033754-DMN3042L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3042L-7 1033754-DMN3042L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033754-DMN3042L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 720mW (Ta) Family Name: DMN3042L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 860pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 26.5 mOhm @ 5.8A, 10V Alternative Parts (Cross-Reference): AO3400A; TSM3400CX RF; TSM3400CX RFG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033754-DMN3042L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 720mW (Ta)
Family Name: DMN3042L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 860pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 26.5 mOhm @ 5.8A, 10V
Alternative Parts (Cross-Reference): AO3400A; TSM3400CX RF; TSM3400CX RFG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMN3042L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3042L-7
Single FETs, MOSFETs DMN3042L-7
MOSFET N-CH 30V 5.8A SOT23

MOSFET N-CH 30V 5.8A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode 26.5mOhm 10V 5.8A

MOSFET 30V N-Ch Enh Mode 26.5mOhm 10V 5.8A

Buy Now Datasheet
Mosfet, N-Ch, 30V, 5.8A, Sot23; Channel Type Diodes Inc. - 07AH3766 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 5.8A, Sot23; Channel Type Diodes Inc.
07AH3766
Mosfet, N-Ch, 30V, 5.8A, Sot23; Channel Type Diodes Inc. 07AH3766
MOSFET, N-CH, 30V, 5.8A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 5.8A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 5.8A, Sot23; Transistor Polarity Diodes Inc. - 07AH3767 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 5.8A, Sot23; Transistor Polarity Diodes Inc.
07AH3767
Mosfet, N-Ch, 30V, 5.8A, Sot23; Transistor Polarity Diodes Inc. 07AH3767
MOSFET, N-CH, 30V, 5.8A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:5.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 5.8A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:5.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3042L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3042L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3042L-7
MOSFET N-CH 30V 5.8A SOT23

MOSFET N-CH 30V 5.8A SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN3042L-7DIDKR-ND 278-DMN3042L-7 1033754-DMN3042L-7 DMN3042L-7 DMN3042L-7 07AH3766 07AH3767 DMN3042L-7
Product Name Single FETs, MOSFETs 30V 5.8A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3042L-7 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 5.8A, Sot23; Channel Type Diodes Inc. Mosfet, N-Ch, 30V, 5.8A, Sot23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1.4 milliwatts 720 milliwatts 720 milliwatts
Unlock Full Specs
to access all available technical data