DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3033LSN-7 DMN3033LSN-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014433-DMN3033LSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Family Name: DMN3033LSN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 10.5nC @ 5V Max Input Capacitance: 755pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): Si2338DS-T1-GE3; AP2334GN-HF-3TR; TSM3400CX RF; Introduction Date: August 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014433-DMN3033LSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Family Name: DMN3033LSN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 10.5nC @ 5V Max Input Capacitance: 755pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): Si2338DS-T1-GE3; AP2334GN-HF-3TR; TSM3400CX RF; Introduction Date: August 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3033LSN-7 - 014433-DMN3033LSN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3033LSN-7
014433-DMN3033LSN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3033LSN-7 014433-DMN3033LSN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014433-DMN3033LSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Family Name: DMN3033LSN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 10.5nC @ 5V Max Input Capacitance: 755pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): Si2338DS-T1-GE3; AP2334GN-HF-3TR; TSM3400CX RF; Introduction Date: August 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014433-DMN3033LSN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Family Name: DMN3033LSN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 10.5nC @ 5V
Max Input Capacitance: 755pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): Si2338DS-T1-GE3; AP2334GN-HF-3TR; TSM3400CX RF;
Introduction Date: August 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 6A MOSFET Transistor
278-DMN3033LSN-7
30V 6A MOSFET Transistor 278-DMN3033LSN-7
MOSFET N-CH 30V 6A SC59-3 Product overview: DMN3033LSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3033LSN-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 6A SC59-3 Product overview: DMN3033LSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3033LSN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3033LSNDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3033LSNDITR-ND
Single FETs, MOSFETs DMN3033LSNDITR-ND
N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3033LSNDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3033LSNDICT-ND
Single FETs, MOSFETs DMN3033LSNDICT-ND
N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3033LSNDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3033LSNDIDKR-ND
Single FETs, MOSFETs DMN3033LSNDIDKR-ND
N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3033LSN-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3033LSN-7
Single FETs, MOSFETs DMN3033LSN-7
MOSFET N-CH 30V 6A SC59-3

MOSFET N-CH 30V 6A SC59-3

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 6A, Sc-59 Rohs Compliant Diodes Inc. - 28AK8554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6A, Sc-59 Rohs Compliant Diodes Inc.
28AK8554
Mosfet, N-Ch, 30V, 6A, Sc-59 Rohs Compliant Diodes Inc. 28AK8554
MOSFET, N-CH, 30V, 6A, SC-59 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 6A, SC-59 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3033LSN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3033LSN-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3033LSN-7
MOSFET N-CH 30V 6A SC59-3

MOSFET N-CH 30V 6A SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 014433-DMN3033LSN-7 278-DMN3033LSN-7 DMN3033LSNDITR-ND DMN3033LSN-7 28AK8554 DMN3033LSN-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3033LSN-7 30V 6A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 6A, Sc-59 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 1400 milliwatts 1.4 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SC-59-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
MOSFETs - 2496878 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers