MOSFET 2N-CH 30V 6.9A 8SO Product overview: DMN3033LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3033LSDQ-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 139830-DMN3033LSDQ-1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 725pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 6.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 30V 6.9A 8SO
MOSFET Dual N-Ch Enh FET 20Vdss 20Vgss 30A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN3033LSDQ-13 | 31-DMN3033LSDQ-13TR-ND | 139830-DMN3033LSDQ-13 | DMN3033LSDQ-13 | DMN3033LSDQ-13 |
| Product Name | 30V 6.9A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3033LSDQ-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 2 milliwatts | 2000 milliwatts |