Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 080576-DMN3033LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 725pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 6.9A, 10V
Alternative Parts (Cross-Reference): SI4214DDY-T1-GE3; DMN3033LSD; AO4842;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 6.9A 8SO Product overview: DMN3033LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3033LSD-13 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 6.9A 8SO
MOSFET 2N-CH 30V 6.9A 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN3033LSD-13DKR-ND | 080576-DMN3033LSD-13 | 289-DMN3033LSD-13 | DMN3033LSD-13 | DMN3033LSD-13 | DMN3033LSD-13 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3033LSD-13 | 30V 6.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 2000 milliwatts | 2 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |