MOSFET N-CH 30V 6.9A SOT-26 Product overview: DMN3033LDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3033LDM-7 can be used for catalog matching and distributor lookup.
N-Channel 30V 6.9A (Ta) 2W (Ta) Surface Mount SOT-26
N-Channel 30V 6.9A (Ta) 2W (Ta) Surface Mount SOT-26
N-Channel 30V 6.9A (Ta) 2W (Ta) Surface Mount SOT-26
Manufacturer: Diodes Incorporated
Win Source Part Number: 014432-DMN3033LDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 755pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 33 mOhm @ 6.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
MOSFET, N-CH, 30V, 6.9A, SOT-26 ROHS COMPLIANT: YES
MOSFET N-CH 30V 6.9A SOT-26
MOSFET N-CH 30V 6.9A SOT-26
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN3033LDM-7 | DMN3033LDM-7DITR-ND | 014432-DMN3033LDM-7 | 28AK8553 | DMN3033LDM-7 | DMN3033LDM-7 | DMN3033LDM-7 |
| Product Name | 30V 6.9A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3033LDM-7 | Mosfet, N-Ch, 30V, 6.9A, Sot-26 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 2 milliwatts | 2000 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |