Mosfet Array 2 N-Channel (Dual) 30V 6.2A 1W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array 2 N-Channel (Dual) 30V 6.2A 1W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array 2 N-Channel (Dual) 30V 6.2A 1W Surface Mount U-DFN2020-6 (Type B)
MOSFET 2N-CH 30V 6.2A 6UDFN Product overview: DMN3032LFDBQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3032LFDBQ-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 6.2A 6UDFN
MOSFET Dual N-Ch Enh FET 30V 20Vgss 1.0W
MOSFET 2N-CH 30V 6.2A U-DFN2020
MOSFET, DUAL, N-CH, 30V, 6.2A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN3032LFDBQ-7DICT-ND | 289-DMN3032LFDBQ-7 | DMN3032LFDBQ-7 | DMN3032LFDBQ-7 | DMN3032LFDBQ-7 | 28AK8552 |
| Product Name | FET, MOSFET Arrays | 30V 6.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays | Mosfet, Dual, N-Ch, 30V, 6.2A Rohs Compliant Diodes Inc. |
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | TO-3 | ||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1.7 milliwatts |