Mosfet Array 2 N-Channel (Dual) 30V 6.2A 1W Surface Mount U-DFN2020-6 (Type B)
MOSFET 2N-CH 30V 6.2A 6UDFN
MOSFET 2N-CH 30V 6.2A UDFN2020-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN3032LFDB-13-ND | DMN3032LFDB-13 | DMN3032LFDB-13 | DMN3032LFDB-13 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Package Type | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |