DIODES Incorporated Single FETs, MOSFETs DMN3029LFG-13

Description
N-Channel 30V 5.3A (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 30V 5.3A (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3029LFG-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3029LFG-13DITR-ND
Single FETs, MOSFETs DMN3029LFG-13DITR-ND
N-Channel 30V 5.3A (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 5.3A (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3029LFG-13 - 1168157-DMN3029LFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3029LFG-13
1168157-DMN3029LFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3029LFG-13 1168157-DMN3029LFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168157-DMN3029LFG-1 3 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168157-DMN3029LFG-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 5.3A MOSFET Transistor
278-DMN3029LFG-13
30V 5.3A MOSFET Transistor 278-DMN3029LFG-13
MOSFET N-CH 30V 5.3A PWRDI333-8 Product overview: DMN3029LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3029LFG-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.3A PWRDI333-8 Product overview: DMN3029LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3029LFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode Fet 30V 25Vgss 1.0W

MOSFET N-Ch Enh Mode Fet 30V 25Vgss 1.0W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3029LFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3029LFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3029LFG-13
MOSFET N-CH 30V 5.3A PWRDI333-8

MOSFET N-CH 30V 5.3A PWRDI333-8

Supplier's Site
Single FETs, MOSFETs - DMN3029LFG-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3029LFG-13
Single FETs, MOSFETs DMN3029LFG-13
MOSFET N-CH 30V 5.3A PWRDI333-8

MOSFET N-CH 30V 5.3A PWRDI333-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3029LFG-13DITR-ND 1168157-DMN3029LFG-13 278-DMN3029LFG-13 DMN3029LFG-13 DMN3029LFG-13 DMN3029LFG-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3029LFG-13 30V 5.3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
MOSFET Operating Mode Enhancement Enhancement
PD 3 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AIKW20N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers