DIODES Incorporated 25V 30V SOT23 MOSFET Transistor DMN3028LQ-7

Description
MOSFET BVDSS: 25V~30V,SOT23,T&R, Product overview: DMN3028LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3028LQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 25V~30V,SOT23,T&R, Product overview: DMN3028LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3028LQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 30V SOT23 MOSFET Transistor
278-DMN3028LQ-7
25V 30V SOT23 MOSFET Transistor 278-DMN3028LQ-7
MOSFET BVDSS: 25V~30V,SOT23,T&R, Product overview: DMN3028LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3028LQ-7 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 25V~30V,SOT23,T&R, Product overview: DMN3028LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3028LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN3028LQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3028LQ-7TR-ND
Single FETs, MOSFETs 31-DMN3028LQ-7TR-ND
N-Channel 30V 6.2A (Ta) 860mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.2A (Ta) 860mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3028LQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3028LQ-7CT-ND
Single FETs, MOSFETs 31-DMN3028LQ-7CT-ND
N-Channel 30V 6.2A (Ta) 860mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.2A (Ta) 860mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3028LQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3028LQ-7DKR-ND
Single FETs, MOSFETs 31-DMN3028LQ-7DKR-ND
N-Channel 30V 6.2A (Ta) 860mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.2A (Ta) 860mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete FET Type: N and P-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power Dissipation (Max): 825mW

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
FET Type: N and P-Channel
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Vgs (Max): +20V, -10V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 825mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3028LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3028LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3028LQ-7
MOSFET BVDSS: 25V~30V,SOT23,T&R

MOSFET BVDSS: 25V~30V,SOT23,T&R

Supplier's Site
Mosfet, N-Ch, 30V, 6.2A, Sot-23 Rohs Compliant Diodes Inc. - 12AJ7112 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6.2A, Sot-23 Rohs Compliant Diodes Inc.
12AJ7112
Mosfet, N-Ch, 30V, 6.2A, Sot-23 Rohs Compliant Diodes Inc. 12AJ7112
MOSFET, N-CH, 30V, 6.2A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 6.2A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3028LQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3028LQ-7
30V 6.2A 25mΩ@4A,10V 860mW 1.8V@250uA null SOT-23 MOSFETs ROHS

30V 6.2A 25mΩ@4A,10V 860mW 1.8V@250uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3028LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3028LQ-7
Single FETs, MOSFETs DMN3028LQ-7
MOSFET BVDSS: 25V~30V,SOT23,T&R,

MOSFET BVDSS: 25V~30V,SOT23,T&R,

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN3028LQ-7 31-DMN3028LQ-7TR-ND DMN3028LQ-7 12AJ7112 DMN3028LQ-7 DMN3028LQ-7
Product Name 25V 30V SOT23 MOSFET Transistor Single FETs, MOSFETs Connectors,Interconnects Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 6.2A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1400 milliwatts 825 milliwatts 860 milliwatts 860 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 AEC-Q101 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data