DIODES Incorporated 30V 7.2A MOSFET Transistor DMN3025LSS-13

Description
MOSFET N CH 30V 7.2A 8-SO Product overview: DMN3025LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 30V 7.2A 8-SO Product overview: DMN3025LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.2A MOSFET Transistor
278-DMN3025LSS-13
30V 7.2A MOSFET Transistor 278-DMN3025LSS-13
MOSFET N CH 30V 7.2A 8-SO Product overview: DMN3025LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LSS-13 can be used for catalog matching and distributor lookup.

MOSFET N CH 30V 7.2A 8-SO Product overview: DMN3025LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN3025LSS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3025LSS-13CT-ND
Single FETs, MOSFETs 31-DMN3025LSS-13CT-ND
MOSFET N CH 30V 7.2A 8-SO

MOSFET N CH 30V 7.2A 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3025LSS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3025LSS-13DKR-ND
Single FETs, MOSFETs 31-DMN3025LSS-13DKR-ND
MOSFET N CH 30V 7.2A 8-SO

MOSFET N CH 30V 7.2A 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3025LSS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3025LSS-13TR-ND
Single FETs, MOSFETs 31-DMN3025LSS-13TR-ND
N-Channel 30V 7.2A (Ta) 1.4W (Ta) Surface Mount 8-SO

N-Channel 30V 7.2A (Ta) 1.4W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LSS-13 - 1033749-DMN3025LSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LSS-13
1033749-DMN3025LSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LSS-13 1033749-DMN3025LSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033749-DMN3025LSS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 13.2nC @ 10V Max Input Capacitance: 641pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033749-DMN3025LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.2A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 13.2nC @ 10V
Max Input Capacitance: 641pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-CH MOSFET

MOSFET 30V N-CH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3025LSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3025LSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3025LSS-13
MOSFET N CH 30V 7.2A 8-SO

MOSFET N CH 30V 7.2A 8-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMN3025LSS-13 31-DMN3025LSS-13CT-ND 1033749-DMN3025LSS-13 DMN3025LSS-13 DMN3025LSS-13
Product Name 30V 7.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LSS-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 1.4 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details