DIODES Incorporated Single FETs, MOSFETs DMN3025LFV-7

Description
N-Channel 30V 25A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UX)
Request a Quote Datasheet
Description
N-Channel 30V 25A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UX)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN3025LFV-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3025LFV-7TR-ND
Single FETs, MOSFETs 31-DMN3025LFV-7TR-ND
N-Channel 30V 25A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UX)

N-Channel 30V 25A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3025LFV-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3025LFV-7DKR-ND
Single FETs, MOSFETs 31-DMN3025LFV-7DKR-ND
MOSFET N-CH 30V 25A POWERDI3333

MOSFET N-CH 30V 25A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3025LFV-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3025LFV-7CT-ND
Single FETs, MOSFETs 31-DMN3025LFV-7CT-ND
MOSFET N-CH 30V 25A POWERDI3333

MOSFET N-CH 30V 25A POWERDI3333

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3025LFV-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3025LFV-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3025LFV-7
MOSFET N-CH 30V 25A POWERDI3333

MOSFET N-CH 30V 25A POWERDI3333

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN3025LFV-7TR-ND DMN3025LFV-7 DMN3025LFV-7
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details