DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LFG-7 DMN3025LFG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033748-DMN3025LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 11.6nC @ 10V Max Input Capacitance: 605pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033748-DMN3025LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 11.6nC @ 10V Max Input Capacitance: 605pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LFG-7 - 1033748-DMN3025LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LFG-7
1033748-DMN3025LFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LFG-7 1033748-DMN3025LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033748-DMN3025LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 11.6nC @ 10V Max Input Capacitance: 605pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033748-DMN3025LFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 11.6nC @ 10V
Max Input Capacitance: 605pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 7.5A MOSFET Transistor
278-DMN3025LFG-7
30V 7.5A MOSFET Transistor 278-DMN3025LFG-7
MOSFET N CH 30V 7.5A POWERDI Product overview: DMN3025LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N CH 30V 7.5A POWERDI Product overview: DMN3025LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3025LFG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3025LFG-7DKR-ND
Single FETs, MOSFETs DMN3025LFG-7DKR-ND
N-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3025LFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3025LFG-7TR-ND
Single FETs, MOSFETs DMN3025LFG-7TR-ND
N-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3025LFG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3025LFG-7CT-ND
Single FETs, MOSFETs DMN3025LFG-7CT-ND
N-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3025LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3025LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3025LFG-7
MOSFET N CH 30V 7.5A POWERDI

MOSFET N CH 30V 7.5A POWERDI

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-CH MOSFET

MOSFET 30V N-CH MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 30V, 7.5A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8545 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 7.5A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8545
Mosfet, N-Ch, 30V, 7.5A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8545
MOSFET, N-CH, 30V, 7.5A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 7.5A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N CH 30V 7.5A POWERDI - 233-DMN3025LFG-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 30V 7.5A POWERDI
233-DMN3025LFG-7
MOSFET N CH 30V 7.5A POWERDI 233-DMN3025LFG-7
MOSFET N CH 30V 7.5A POWERDI

MOSFET N CH 30V 7.5A POWERDI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033748-DMN3025LFG-7 278-DMN3025LFG-7 DMN3025LFG-7DKR-ND DMN3025LFG-7 DMN3025LFG-7 28AK8545 233-DMN3025LFG-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LFG-7 30V 7.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 7.5A, Powerdi 3333 Rohs Compliant Diodes Inc. MOSFET N CH 30V 7.5A POWERDI
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI3333-8 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN TO-3
Unlock Full Specs
to access all available technical data