DIODES Incorporated 30V 9.9A MOSFET Transistor DMN3025LFDF-7

Description
MOSFET N-CH 30V 9.9A 6UDFN Product overview: DMN3025LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 9.9A 6UDFN Product overview: DMN3025LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9.9A MOSFET Transistor
278-DMN3025LFDF-7
30V 9.9A MOSFET Transistor 278-DMN3025LFDF-7
MOSFET N-CH 30V 9.9A 6UDFN Product overview: DMN3025LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LFDF-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9.9A 6UDFN Product overview: DMN3025LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3025LFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LFDF-7 - 868994-DMN3025LFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LFDF-7
868994-DMN3025LFDF-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LFDF-7 868994-DMN3025LFDF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868994-DMN3025LFDF-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 9.9A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DMN3025 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-6 (Type F) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868994-DMN3025LFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 9.9A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3025
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3025LFDF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3025LFDF-7CT-ND
Single FETs, MOSFETs 31-DMN3025LFDF-7CT-ND
MOSFET N-CH 30V 9.9A 6UDFN

MOSFET N-CH 30V 9.9A 6UDFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3025LFDF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3025LFDF-7TR-ND
Single FETs, MOSFETs 31-DMN3025LFDF-7TR-ND
N-Channel 30V 9.9A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 9.9A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3025LFDF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3025LFDF-7DKR-ND
Single FETs, MOSFETs 31-DMN3025LFDF-7DKR-ND
MOSFET N-CH 30V 9.9A 6UDFN

MOSFET N-CH 30V 9.9A 6UDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 25V~30V U-DFN2020-6 T&R 3K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3025LFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3025LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3025LFDF-7
MOSFET N-CH 30V 9.9A 6UDFN

MOSFET N-CH 30V 9.9A 6UDFN

Supplier's Site
Single FETs, MOSFETs - DMN3025LFDF-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3025LFDF-7
Single FETs, MOSFETs DMN3025LFDF-7
MOSFET N-CH 30V 9.9A 6UDFN

MOSFET N-CH 30V 9.9A 6UDFN

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 30V, Udfn2020; Transistor Polarity Diodes Inc. - 12AC0706 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, Udfn2020; Transistor Polarity Diodes Inc.
12AC0706
Mosfet, Aec-Q101, N-Ch, 30V, Udfn2020; Transistor Polarity Diodes Inc. 12AC0706
MOSFET, AEC-Q101, N-CH, 30V, UDFN2020; Transistor Polarity:N Channel; Continuous Drain Current Id:8.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0205ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, UDFN2020; Transistor Polarity:N Channel; Continuous Drain Current Id:8.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0205ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN3025LFDF-7 868994-DMN3025LFDF-7 31-DMN3025LFDF-7CT-ND DMN3025LFDF-7 DMN3025LFDF-7 DMN3025LFDF-7 12AC0706
Product Name 30V 9.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3025LFDF-7 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 30V, Udfn2020; Transistor Polarity Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2.1 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
N-Channel 90A 75V 0.0045ohm MOSFET Transistor - 278-AUIRFP2907 - ERSAELECTRONICS PTE. LTD.
Specs
PD 470000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers