DIODES Incorporated Single FETs, MOSFETs DMN3025LFDF-13

Description
N-Channel 30V 9.9A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 30V 9.9A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3025LFDF-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3025LFDF-13-ND
Single FETs, MOSFETs DMN3025LFDF-13-ND
N-Channel 30V 9.9A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 9.9A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3025LFDF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3025LFDF-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3025LFDF-13
MOSFET N-CH 30V 9.9A 6UDFN

MOSFET N-CH 30V 9.9A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V U-DFN2020-6 T&R 10K

MOSFET MOSFET BVDSS: 25V~30V U-DFN2020-6 T&R 10K

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3025LFDF-13-ND DMN3025LFDF-13 DMN3025LFDF-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
500 Watt, 50 Volt, DC - 1.7 GHz, GaN RF Transistor - QPD1016 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers