Manufacturer: Diodes Incorporated
Win Source Part Number: 014431-DMN3024SFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 478.9pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 23 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
N-Channel 30V 7.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
MOSFET N-CH 30V 7.5A PWRDI3333-8
MOSFET N-CH 30V 7.5A PWRDI3333-8
MOSFET N-CH 30V 7.5A PWRDI3333-8 Product overview: DMN3024SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3024SFG-7 can be used for catalog matching and distributor lookup.
MOSFET MOSFET BVDSS: 25V-30 PowerD3333-8,2K
MOSFET N-CH 30V 7.5A PWRDI3333-8
MOSFET N-CH 30V 7.5A PWRDI3333-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014431-DMN3024SFG-7 | 31-DMN3024SFG-7TR-ND | 278-DMN3024SFG-7 | DMN3024SFG-7 | DMN3024SFG-7 | DMN3024SFG-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024SFG-7 | Single FETs, MOSFETs | 30V 7.5A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 900 milliwatts | 890 milliwatts | 900 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; PowerDI3333-8 | 8-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN |