DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024SFG-13 DMN3024SFG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868993-DMN3024SFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 7.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN3024 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868993-DMN3024SFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 7.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN3024 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024SFG-13 - 868993-DMN3024SFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024SFG-13
868993-DMN3024SFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024SFG-13 868993-DMN3024SFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868993-DMN3024SFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 7.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN3024 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868993-DMN3024SFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 7.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3024
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single FETs, MOSFETs - DMN3024SFG-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3024SFG-13DI-ND
Single FETs, MOSFETs DMN3024SFG-13DI-ND
N-Channel 30V 7.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 7.5A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3024SFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3024SFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3024SFG-13
MOSFET N-CH 30V 7.5A PWRDI3333-8

MOSFET N-CH 30V 7.5A PWRDI3333-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch ENH Mode PowerDI 7.5A - 6.3A

MOSFET 30V N-Ch ENH Mode PowerDI 7.5A - 6.3A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868993-DMN3024SFG-13 DMN3024SFG-13DI-ND DMN3024SFG-13 DMN3024SFG-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024SFG-13 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

75V 56A MOSFET Transistor - 278-AUIRFU3607 - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details