MOSFET 2N-CH 30V 6.8A 8SO Product overview: DMN3024LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3024LSD-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 6.8A 1.8W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 6.8A 1.8W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 6.8A 1.8W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 014429-DMN3024LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.9nC @ 10V
Max Input Capacitance: 608pF @ 15V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): SI4804CDY-T1-GE3; ZXMN3F31DN8; DMN3024LSD;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 6.8A 8SO
MOSFET ENHANCE MODE MOSFET 30V DUAL N-CHANNEL
MOSFET, DUAL, N-CH, 30V, 6.8A ROHS COMPLIANT: YES
MOSFET 2N-CH 30V 6.8A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMN3024LSD-13 | DMN3024LSD-13DITR-ND | 014429-DMN3024LSD-13 | DMN3024LSD-13 | DMN3024LSD-13 | 28AK8544 | DMN3024LSD-13 |
| Product Name | 30V 6.8A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024LSD-13 | FET, MOSFET Arrays | MOSFET | Mosfet, Dual, N-Ch, 30V, 6.8A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| Transconductance | 0.0165 kS | ||||||
| PD | 1.3 milliwatts | 1800 milliwatts |