MOSFET N-CH 30V 6.2A SOT23
N-Channel 30V 6.2A (Ta) 900mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 30V 6.2A SOT23
Win Source Part Number: 1055766-DMN3023L-13
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 6.2A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 1.8V @ 250µA
Power Dissipation (Max): 900mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 18.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 873 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 155°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DMN3023L-13DI
Base Product Number: DMN3023
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
MOSFET N-CH 30V 6.2A SOT23 Product overview: DMN3023L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3023L-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 6.2A SOT23
MOSFET N-Ch Enh Mode FET 30Vdss 20Vgss 51A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN3023L-13DKR-ND | 1055766-DMN3023L-13 | 278-DMN3023L-13 | DMN3023L-13 | DMN3023L-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 6.2A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Tape & Reel (TR) | Surface Mount | |
| PD | 900 milliwatts | 1300 milliwatts | |||
| TJ | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |