MOSFET N-CH 30V 15A 8TSSOP Product overview: DMN3020UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3020UTS-13 can be used for catalog matching and distributor lookup.
N-Channel 30V 15A (Tc) 1.4W (Ta) Surface Mount 8-TSSOP
N-Channel 30V 15A (Tc) 1.4W (Ta) Surface Mount 8-TSSOP
N-Channel 30V 15A (Tc) 1.4W (Ta) Surface Mount 8-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 868991-DMN3020UTS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 15A (Tc) 1.4W (Ta) Surface Mount 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3020
Categories: Discrete Semiconductor Products
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN3020UTS-13DITR, DMN3020UTS-13-ND, DMN3020UTS-13DIDKR, DMN3020UTS-13DICT
MOSFET N-CH 30V 15A 8TSSOP
MOSFET, N-CH, 30V, 15A, TSSOP ROHS COMPLIANT: YES
MOSFET N-CH 30V 15A 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN3020UTS-13 | DMN3020UTS-13DITR-ND | 868991-DMN3020UTS-13 | DMN3020UTS-13 | DMN3020UTS-13 | 28AK8541 | DMN3020UTS-13 |
| Product Name | 30V 15A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3020UTS-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 30V, 15A, Tssop Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 1.4 milliwatts | 1400 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |