Manufacturer: Diodes Incorporated
Win Source Part Number: 868990-DMN3020UFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 15A (Tc) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3020
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 30V 15A 6UDFN Product overview: DMN3020UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3020UFDF-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 15A 6UDFN
N-Channel 30V 15A (Tc) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 30V 15A 6UDFN
MOSFET N-CH 30V 15A 6UDFN
MOSFET N-CH 30V 15A 6UDFN
MOSFET, N-CH, 30V, 15A, U-DFN2020 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 868990-DMN3020UFDF-7 | 278-DMN3020UFDF-7 | 31-DMN3020UFDF-7CT-ND | DMN3020UFDF-7 | DMN3020UFDF-7 | 36AJ3586 | DMN3020UFDF-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3020UFDF-7 | 30V 15A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 15A, U-Dfn2020 Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; U-DFN2020-6 (Type F) | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts |