DIODES Incorporated 30V 6.7A MOSFET Transistor DMN3018SSD-13

Description
MOSFET 2N-CH 30V 6.7A 8SO Product overview: DMN3018SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3018SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 6.7A 8SO Product overview: DMN3018SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3018SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.7A MOSFET Transistor
289-DMN3018SSD-13
30V 6.7A MOSFET Transistor 289-DMN3018SSD-13
MOSFET 2N-CH 30V 6.7A 8SO Product overview: DMN3018SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3018SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.7A 8SO Product overview: DMN3018SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3018SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SSD-13 - 014428-DMN3018SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SSD-13
014428-DMN3018SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SSD-13 014428-DMN3018SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014428-DMN3018SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN3018SSD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.7A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 13.2nC @ 10V Max Input Capacitance: 697pF @ 15V Maximum Rds On at Id,Vgs: 22 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): AO4824L; SP8K4; SP8K4TB; SP8K4FU6TB; Introduction Date: December 13, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014428-DMN3018SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN3018SSD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.7A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 13.2nC @ 10V
Max Input Capacitance: 697pF @ 15V
Maximum Rds On at Id,Vgs: 22 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): AO4824L; SP8K4; SP8K4TB; SP8K4FU6TB;
Introduction Date: December 13, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - DMN3018SSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3018SSD-13DICT-ND
FET, MOSFET Arrays DMN3018SSD-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.7A 1.5W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 6.7A 1.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN3018SSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3018SSD-13DIDKR-ND
FET, MOSFET Arrays DMN3018SSD-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.7A 1.5W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 6.7A 1.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN3018SSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3018SSD-13DITR-ND
FET, MOSFET Arrays DMN3018SSD-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.7A 1.5W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 6.7A 1.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN3018SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN3018SSD-13
FET, MOSFET Arrays DMN3018SSD-13
MOSFET 2N-CH 30V 6.7A 8SO

MOSFET 2N-CH 30V 6.7A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3018SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3018SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3018SSD-13
MOSFET 2N-CH 30V 6.7A 8SO

MOSFET 2N-CH 30V 6.7A 8SO

Supplier's Site
Mosfet, Dual, N-Ch, 30V, 8.7A Rohs Compliant Diodes Inc. - 28AK8539 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 30V, 8.7A Rohs Compliant Diodes Inc.
28AK8539
Mosfet, Dual, N-Ch, 30V, 8.7A Rohs Compliant Diodes Inc. 28AK8539
MOSFET, DUAL, N-CH, 30V, 8.7A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 30V, 8.7A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Dual N-Ch Enh 22mOhm 10V 6.7A

MOSFET 30V Dual N-Ch Enh 22mOhm 10V 6.7A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN3018SSD-13 014428-DMN3018SSD-13 DMN3018SSD-13DICT-ND DMN3018SSD-13 DMN3018SSD-13 28AK8539 DMN3018SSD-13
Product Name 30V 6.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SSD-13 FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N-Ch, 30V, 8.7A Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1.5 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
55V 160A TO220 MOSFET Transistor - 278-AUIRF3805 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
7 suppliers