MOSFET N-CH 30V 8.5A PWRDI3333-8 Product overview: DMN3018SFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3018SFGQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868989-DMN3018SFGQ-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 8.5A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3018
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 30V 8.5A PWRDI3333-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN3018SFGQ-13 | 868989-DMN3018SFGQ-13 | DMN3018SFGQ-13 | DMN3018SFGQ-13 |
| Product Name | 30V 8.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SFGQ-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | |||
| PD | 2200 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |