DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SFG-13 DMN3018SFG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033745-DMN3018SFG-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 13.2nC @ 10V Max Input Capacitance: 697pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 21 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033745-DMN3018SFG-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 13.2nC @ 10V Max Input Capacitance: 697pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 21 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SFG-13 - 1033745-DMN3018SFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SFG-13
1033745-DMN3018SFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SFG-13 1033745-DMN3018SFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033745-DMN3018SFG-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 13.2nC @ 10V Max Input Capacitance: 697pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 21 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033745-DMN3018SFG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.5A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 13.2nC @ 10V
Max Input Capacitance: 697pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 21 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - DMN3018SFG-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3018SFG-13DITR-ND
Single FETs, MOSFETs DMN3018SFG-13DITR-ND
N-Channel 30V 8.5A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 8.5A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3018SFG-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3018SFG-13DICT-ND
Single FETs, MOSFETs DMN3018SFG-13DICT-ND
N-Channel 30V 8.5A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 8.5A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3018SFG-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3018SFG-13DIDKR-ND
Single FETs, MOSFETs DMN3018SFG-13DIDKR-ND
N-Channel 30V 8.5A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 8.5A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
30V 8.5A MOSFET Transistor
278-DMN3018SFG-13
30V 8.5A MOSFET Transistor 278-DMN3018SFG-13
MOSFET N-CH 30V 8.5A PWRDI3333-8 Product overview: DMN3018SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3018SFG-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.5A PWRDI3333-8 Product overview: DMN3018SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3018SFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3018SFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3018SFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3018SFG-13
MOSFET N-CH 30V 8.5A PWRDI3333-8

MOSFET N-CH 30V 8.5A PWRDI3333-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode 25Vgss 1.0W 697pF

MOSFET 30V N-Ch Enh Mode 25Vgss 1.0W 697pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033745-DMN3018SFG-13 DMN3018SFG-13DITR-ND 278-DMN3018SFG-13 DMN3018SFG-13 DMN3018SFG-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SFG-13 Single FETs, MOSFETs 30V 8.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 1000 milliwatts 2.2 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data