Manufacturer: Diodes Incorporated
Win Source Part Number: 1033744-DMN3016LSS-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.3A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 25.1nC @ 10V
Max Input Capacitance: 1415pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
N-Channel 30V 10.3A (Ta) 1.5W (Ta) Surface Mount 8-SO
N-Channel 30V 10.3A (Ta) 1.5W (Ta) Surface Mount 8-SO
N-Channel 30V 10.3A (Ta) 1.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 10.3A 8SO Product overview: DMN3016LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3016LSS-13 can be used for catalog matching and distributor lookup.
MOSFET 30V N-Ch Enh FET 20Vdss 1.5W
MOSFET N-CH 30V 10.3A 8SO
MOSFET, N-CH, 30V, 10.3A, SOIC ROHS COMPLIANT: YES
MOSFET N-CH 30V 10.3A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1033744-DMN3016LSS-13 | DMN3016LSS-13DIDKR-ND | 278-DMN3016LSS-13 | DMN3016LSS-13 | DMN3016LSS-13 | 28AK8538 | DMN3016LSS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LSS-13 | Single FETs, MOSFETs | 30V 10.3A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 10.3A, Soic Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1500 milliwatts | 1.5 milliwatts | 1500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | 8-SOIC (0.154, 3.90mm Width) |