DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LPS-13 DMN3016LPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033743-DMN3016LPS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.18W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI5060-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 25.1nC @ 10V Max Input Capacitance: 1415pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033743-DMN3016LPS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.18W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI5060-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 25.1nC @ 10V Max Input Capacitance: 1415pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LPS-13 - 1033743-DMN3016LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LPS-13
1033743-DMN3016LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LPS-13 1033743-DMN3016LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033743-DMN3016LPS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.18W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI5060-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 25.1nC @ 10V Max Input Capacitance: 1415pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033743-DMN3016LPS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.18W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI5060-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.8A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 25.1nC @ 10V
Max Input Capacitance: 1415pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3016LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3016LPS-13CT-ND
Single FETs, MOSFETs 31-DMN3016LPS-13CT-ND
MOSFET N-CH 30V 10.8A PWRDI5060

MOSFET N-CH 30V 10.8A PWRDI5060

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3016LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3016LPS-13DKR-ND
Single FETs, MOSFETs 31-DMN3016LPS-13DKR-ND
MOSFET N-CH 30V 10.8A PWRDI5060

MOSFET N-CH 30V 10.8A PWRDI5060

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3016LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3016LPS-13TR-ND
Single FETs, MOSFETs 31-DMN3016LPS-13TR-ND
N-Channel 30V 10.8A (Ta) 1.18W (Ta) Surface Mount PowerDI5060-8

N-Channel 30V 10.8A (Ta) 1.18W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
30V 10.8A MOSFET Transistor
278-DMN3016LPS-13
30V 10.8A MOSFET Transistor 278-DMN3016LPS-13
MOSFET N-CH 30V 10.8A PWRDI5060 Product overview: DMN3016LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3016LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10.8A PWRDI5060 Product overview: DMN3016LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3016LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V Enh FET 20Vgss 1.18W 1415pF

MOSFET N-Ch 30V Enh FET 20Vgss 1.18W 1415pF

Buy Now Datasheet
Single FETs, MOSFETs - DMN3016LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3016LPS-13
Single FETs, MOSFETs DMN3016LPS-13
MOSFET N-CH 30V 10.8A PWRDI5060

MOSFET N-CH 30V 10.8A PWRDI5060

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3016LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3016LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3016LPS-13
MOSFET N-CH 30V 10.8A PWRDI5060

MOSFET N-CH 30V 10.8A PWRDI5060

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1033743-DMN3016LPS-13 31-DMN3016LPS-13CT-ND 278-DMN3016LPS-13 DMN3016LPS-13 DMN3016LPS-13 DMN3016LPS-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LPS-13 Single FETs, MOSFETs 30V 10.8A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 1180 milliwatts 1.18 milliwatts 1180 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI5060-8 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data