DIODES Incorporated Single FETs, MOSFETs DMN3016LFDF-7

Description
N-Channel 30V 12A (Ta) 2.02W (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 30V 12A (Ta) 2.02W (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3016LFDF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3016LFDF-7DICT-ND
Single FETs, MOSFETs DMN3016LFDF-7DICT-ND
N-Channel 30V 12A (Ta) 2.02W (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 12A (Ta) 2.02W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMN3016LFDF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3016LFDF-7DITR-ND
Single FETs, MOSFETs DMN3016LFDF-7DITR-ND
N-Channel 30V 12A (Ta) 2.02W (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 12A (Ta) 2.02W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMN3016LFDF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3016LFDF-7DIDKR-ND
Single FETs, MOSFETs DMN3016LFDF-7DIDKR-ND
N-Channel 30V 12A (Ta) 2.02W (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 12A (Ta) 2.02W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-DMN3016LFDF-7
30V 12A MOSFET Transistor 278-DMN3016LFDF-7
MOSFET N-CH 30V 12A 6UDFN Product overview: DMN3016LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3016LFDF-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A 6UDFN Product overview: DMN3016LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3016LFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1109685-DMN3016LFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1109685-DMN3016LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1109685-DMN3016LFDF-7
Win Source Part Number: 1109685-DMN3016LFDF- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 12mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.02W (Ta) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type F) Gate Charge (Qg) (Max) @ Vgs: 25.1 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1415 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN3016LFDF7; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMN3016LFDF-7DITR,DM N3016LFDF-7DICT,DMN3 016LFDF-7-ND,DMN3016 LFDF-7DIDKR Base Product Number: DMN3016 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1109685-DMN3016LFDF-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Rds On (Max) @ Id, Vgs: 12mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.02W (Ta)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type F)
Gate Charge (Qg) (Max) @ Vgs: 25.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1415 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN3016LFDF7;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMN3016LFDF-7DITR,DMN3016LFDF-7DICT,DMN3016LFDF-7-ND,DMN3016LFDF-7DIDKR
Base Product Number: DMN3016
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - DMN3016LFDF-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3016LFDF-7
Single FETs, MOSFETs DMN3016LFDF-7
MOSFET N-CH 30V 12A 6UDFN

MOSFET N-CH 30V 12A 6UDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 25V~30V U-DFN2020-6 T&R 3K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3016LFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3016LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3016LFDF-7
MOSFET N-CH 30V 12A 6UDFN

MOSFET N-CH 30V 12A 6UDFN

Supplier's Site
Mosfet, N-Ch, 30V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3585
Mosfet, N-Ch, 30V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3585
MOSFET, N-CH, 30V, 10A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 10A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3016LFDF-7DICT-ND 278-DMN3016LFDF-7 1109685-DMN3016LFDF-7 DMN3016LFDF-7 DMN3016LFDF-7 DMN3016LFDF-7 36AJ3585
Product Name Single FETs, MOSFETs 30V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 6-UDFN Exposed Pad Tape & Reel (TR) SOT3 6-UDFN Exposed Pad 6-UDFN Exposed Pad TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2.02 milliwatts 2020 milliwatts 2020 milliwatts
Unlock Full Specs
to access all available technical data