Manufacturer: Diodes Incorporated
Win Source Part Number: 917151-DMN3016LFDE-1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 10A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Package: 6-PowerUDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3016
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type E)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN3016LFDE-13DI-ND,
N-Channel 30V 10A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type E)
N-Channel 30V 10A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type E)
N-Channel 30V 10A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type E)
MOSFET N-CH 30V 10A 6UDFN Product overview: DMN3016LFDE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3016LFDE-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 10A 6UDFN
MOSFET N-CHANNEL EH MODE 30V 10A 12mOhm
MOSFET N-CH 30V 10A 6UDFN
MOSFET, N-CH, 30V, 10A, U-DFN2020 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 917151-DMN3016LFDE-13 | DMN3016LFDE-13DITR-ND | 278-DMN3016LFDE-13 | DMN3016LFDE-13 | DMN3016LFDE-13 | DMN3016LFDE-13 | 28AK8535 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LFDE-13 | Single FETs, MOSFETs | 30V 10A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; U-DFN2020-6 (Type E) | 6-PowerUDFN | Tape & Reel (TR) | 6-PowerUDFN | 6-PowerUDFN | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts |