MOSFET 2N-CH 21A PWRDI3333
Mosfet Array 2 N-Channel (Dual) 21A (Tc) Surface Mount PowerDI3333-8
MOSFET 2N-CH 21A PWRDI3333
MOSFET 2 N-CH 21A POWERDI3333-8
MOSFET 2N-CH 21A POWERDI3333
MOSFET, DUAL N-CH, 30V, 21A, POWERDI3333; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN3016LDV-7CT-ND | DMN3016LDV-7 | DMN3016LDV-7 | DMN3016LDV-7 | 12AC0705 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N-Ch, 30V, 21A, Powerdi3333; Transistor Polarity Diodes Inc. |
| Package Type | 8-PowerVDFN | 8-PowerVDFN | TO-3 | ||
| Polarity | N-Channel; 2 N-Channel (Dual) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| IDSS | 21000 milliamps | 21000 milliamps |