DIODES Incorporated 30V 7.3A MOSFET Transistor DMN3016LDN-7

Description
MOSFET 2N-CH 30V 7.3A 8VDFN Product overview: DMN3016LDN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3016LDN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 7.3A 8VDFN Product overview: DMN3016LDN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3016LDN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.3A MOSFET Transistor
289-DMN3016LDN-7
30V 7.3A MOSFET Transistor 289-DMN3016LDN-7
MOSFET 2N-CH 30V 7.3A 8VDFN Product overview: DMN3016LDN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3016LDN-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7.3A 8VDFN Product overview: DMN3016LDN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3016LDN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LDN-7 - 868987-DMN3016LDN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LDN-7
868987-DMN3016LDN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LDN-7 868987-DMN3016LDN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868987-DMN3016LDN-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 7.3A 1.1W Surface Mount V-DFN3030-8 (Type J) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN3016 Categories: Discrete Semiconductor Products Case / Package: V-DFN3030-8 (Type J) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN3016LDN-7DICT, DMN3016LDN-7DI, DMN3016LDN-7DITR, DMN3016LDN-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868987-DMN3016LDN-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 7.3A 1.1W Surface Mount V-DFN3030-8 (Type J)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3016
Categories: Discrete Semiconductor Products
Case / Package: V-DFN3030-8 (Type J)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN3016LDN-7DICT, DMN3016LDN-7DI, DMN3016LDN-7DITR, DMN3016LDN-7DIDKR

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN3016LDN-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3016LDN-7CT-ND
FET, MOSFET Arrays 31-DMN3016LDN-7CT-ND
MOSFET 2N-CH 30V 7.3A 8VDFN

MOSFET 2N-CH 30V 7.3A 8VDFN

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN3016LDN-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3016LDN-7TR-ND
FET, MOSFET Arrays 31-DMN3016LDN-7TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7.3A 1.1W Surface Mount V-DFN3030-8 (Type J)

Mosfet Array 2 N-Channel (Dual) 30V 7.3A 1.1W Surface Mount V-DFN3030-8 (Type J)

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN3016LDN-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3016LDN-7DKR-ND
FET, MOSFET Arrays 31-DMN3016LDN-7DKR-ND
MOSFET 2N-CH 30V 7.3A 8VDFN

MOSFET 2N-CH 30V 7.3A 8VDFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3016LDN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3016LDN-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3016LDN-7
MOSFET 2N-CH 30V 7.3A 8VDFN

MOSFET 2N-CH 30V 7.3A 8VDFN

Supplier's Site
FET, MOSFET Arrays - DMN3016LDN-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN3016LDN-7
FET, MOSFET Arrays DMN3016LDN-7
MOSFET 2N-CH 30V 7.3A 8VDFN

MOSFET 2N-CH 30V 7.3A 8VDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN3016LDN-7 868987-DMN3016LDN-7 31-DMN3016LDN-7CT-ND DMN3016LDN-7 DMN3016LDN-7
Product Name 30V 7.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3016LDN-7 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 1.6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR9024NTRL - 1020764-AUIRFR9024NTRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 55 volts
PD 38000 milliwatts
View Details
8 suppliers