Manufacturer: Diodes Incorporated
Win Source Part Number: 1033741-DMN3015LSD-1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.4A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 25.1nC @ 10V
Max Input Capacitance: 1415pF @ 15V
Maximum Rds On at Id,Vgs: 15 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): SI4944DY-T1-E3; TSM4944DCS; TSM4944DCS RL; DMN3015LSD-13;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 30V 8.4A (Ta) 1.2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 8.4A (Ta) 1.2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 8.4A (Ta) 1.2W Surface Mount 8-SO
MOSFET 2N-CH 30V 8.4A 8SO Product overview: DMN3015LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3015LSD-13 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 8.4A 8SO
MOSFET 2N-CH 30V 8.4A 8SO
MOSFET, DUAL, N-CH, 30V, 8.4A ROHS COMPLIANT: YES
MOSFET Dual N-Ch Enh FET 30Vdss 20Vgss 80A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033741-DMN3015LSD-13 | DMN3015LSD-13DIDKR-ND | 289-DMN3015LSD-13 | DMN3015LSD-13 | DMN3015LSD-13 | 28AK8534 | DMN3015LSD-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3015LSD-13 | FET, MOSFET Arrays | 30V 8.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Dual, N-Ch, 30V, 8.4A Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1200 milliwatts | 1.6 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 |