DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays DMN3013LDG-13

Description
Win Source Part Number: 1055764-DMN3013LDG-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 15A (Tc) Rds On (Max) @ Id, Vgs: 14.3mOhm @ 4A, 8V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power - Max: 2.16W (Ta) Package / Case: 8-PowerLDFN Supplier Device Package: PowerDI3333-8 (Type D) Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 600pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD87333Q3DDMN3013LD G13; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN3013
Request a Quote Datasheet
Description
Win Source Part Number: 1055764-DMN3013LDG-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 15A (Tc) Rds On (Max) @ Id, Vgs: 14.3mOhm @ 4A, 8V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power - Max: 2.16W (Ta) Package / Case: 8-PowerLDFN Supplier Device Package: PowerDI3333-8 (Type D) Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 600pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD87333Q3DDMN3013LD G13; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN3013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1055764-DMN3013LDG-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1055764-DMN3013LDG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1055764-DMN3013LDG-13
Win Source Part Number: 1055764-DMN3013LDG-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 15A (Tc) Rds On (Max) @ Id, Vgs: 14.3mOhm @ 4A, 8V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power - Max: 2.16W (Ta) Package / Case: 8-PowerLDFN Supplier Device Package: PowerDI3333-8 (Type D) Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 600pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD87333Q3DDMN3013LD G13; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN3013

Win Source Part Number: 1055764-DMN3013LDG-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 15A (Tc)
Rds On (Max) @ Id, Vgs: 14.3mOhm @ 4A, 8V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power - Max: 2.16W (Ta)
Package / Case: 8-PowerLDFN
Supplier Device Package: PowerDI3333-8 (Type D)
Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 600pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CSD87333Q3DDMN3013LDG13;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMN3013

Buy Now Datasheet
FET, MOSFET Arrays - DMN3013LDG-13-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3013LDG-13-ND
FET, MOSFET Arrays DMN3013LDG-13-ND
Mosfet Array 2 N-Channel (Dual) 30V 9.5A (Ta), 15A (Tc) 2.16W (Ta) Surface Mount PowerDI3333-8 (Type D)

Mosfet Array 2 N-Channel (Dual) 30V 9.5A (Ta), 15A (Tc) 2.16W (Ta) Surface Mount PowerDI3333-8 (Type D)

Buy Now Datasheet
Singapore, Singapore
30V 9.5A MOSFET Transistor
289-DMN3013LDG-13
30V 9.5A MOSFET Transistor 289-DMN3013LDG-13
MOSFET 2N-CH 30V 9.5A PWRDI3333 Product overview: DMN3013LDG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3013LDG-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 9.5A PWRDI3333 Product overview: DMN3013LDG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3013LDG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3013LDG-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3013LDG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3013LDG-13
MOSFET 2N-CH 30V 9.5A PWRDI3333

MOSFET 2N-CH 30V 9.5A PWRDI3333

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1055764-DMN3013LDG-13 DMN3013LDG-13-ND 289-DMN3013LDG-13 DMN3013LDG-13 DMN3013LDG-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays 30V 9.5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 8-PowerLDFN Tape & Reel (TR)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ44N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details