Mosfet Array 2 N-Channel (Dual) 30V 20A (Tc) 2.2W Surface Mount PowerDI3333-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 868986-DMN3012LFG-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 20A (Tc) 2.2W Surface Mount PowerDI3333-8
Package: Reel - TR
Package: 8-PowerLDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2N-CH 30V 20A POWERDI3333 Product overview: DMN3012LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3012LFG-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 20A POWERDI3333
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMN3012LFG-7-ND | 868986-DMN3012LFG-7 | 289-DMN3012LFG-7 | DMN3012LFG-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3012LFG-7 | 30V 20A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerLDFN | SOT3; PowerDI3333-8 | Tape & Reel (TR) |