DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays DMN3012LDG-7

Description
Win Source Part Number: 1055763-DMN3012LDG-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 20A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 5V, 6mOhm @ 15A, 5V Vgs(th) (Max) @ Id: 2.1V @ 250µA, 1.15V @ 250µA Power - Max: 2.2W (Tc) Package / Case: 8-PowerLDFN Supplier Device Package: PowerDI3333-8 (Type D) Gate Charge (Qg) (Max) @ Vgs: 6.1nC @ 4.5V, 12.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 850pF @ 15V, 1480pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN3012 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1055763-DMN3012LDG-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 20A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 5V, 6mOhm @ 15A, 5V Vgs(th) (Max) @ Id: 2.1V @ 250µA, 1.15V @ 250µA Power - Max: 2.2W (Tc) Package / Case: 8-PowerLDFN Supplier Device Package: PowerDI3333-8 (Type D) Gate Charge (Qg) (Max) @ Vgs: 6.1nC @ 4.5V, 12.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 850pF @ 15V, 1480pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN3012 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1055763-DMN3012LDG-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1055763-DMN3012LDG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1055763-DMN3012LDG-7
Win Source Part Number: 1055763-DMN3012LDG-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 20A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 5V, 6mOhm @ 15A, 5V Vgs(th) (Max) @ Id: 2.1V @ 250µA, 1.15V @ 250µA Power - Max: 2.2W (Tc) Package / Case: 8-PowerLDFN Supplier Device Package: PowerDI3333-8 (Type D) Gate Charge (Qg) (Max) @ Vgs: 6.1nC @ 4.5V, 12.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 850pF @ 15V, 1480pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN3012 Product Status: Obsolete

Win Source Part Number: 1055763-DMN3012LDG-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 20A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 5V, 6mOhm @ 15A, 5V
Vgs(th) (Max) @ Id: 2.1V @ 250µA, 1.15V @ 250µA
Power - Max: 2.2W (Tc)
Package / Case: 8-PowerLDFN
Supplier Device Package: PowerDI3333-8 (Type D)
Gate Charge (Qg) (Max) @ Vgs: 6.1nC @ 4.5V, 12.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 850pF @ 15V, 1480pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMN3012
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V PowerDI3333-8 T&R 1K

MOSFET MOSFET BVDSS: 25V~30V PowerDI3333-8 T&R 1K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1055763-DMN3012LDG-7 DMN3012LDG-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers
N-channel TrenchMOS standard level FET - BUK7Y18-75B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers