The DMN3011LFVW-7 is a 30V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It features a low RDS(ON) of 11mΩ at VGS = 10V and 15.2mΩ at VGS = 4.5V, with a continuous drain current rating of 48A at TC = +25°C. The package occupies 33% of the board area of an SO-8, enabling higher board density. It is RoHS compliant, lead-free, and rated for operation from -55°C to +150°C. Thermal resistance is 94°C/W on a standard FR-4 board and 48°C/W with an enhanced thermal pad. The device is qualified for automotive applications under AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3011LFVW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |