The DMN3011LFDF-13 is a 30V N-channel enhancement mode MOSFET in a U-DFN2020-6 package with a 4mm² PCB footprint, designed for high-efficiency power management in battery and DC-DC converter applications. It has a maximum continuous drain current of 10.8A at 25°C and 8.7A at 70°C, with a gate threshold voltage of 1.4V to 2.0V. On-resistance is 12mΩ at VGS=10V and 16mΩ at VGS=4.5V. The device is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +150°C. It is packaged in tape and reel for 10,000 units per carrier.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3011LFDF-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |