DIODES Incorporated Single FETs, MOSFETs DMN3010LK3-13

Description
MOSFET N-CH 30V 13.1A/43A TO252
Request a Quote Datasheet
Description
MOSFET N-CH 30V 13.1A/43A TO252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN3010LK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3010LK3-13CT-ND
Single FETs, MOSFETs 31-DMN3010LK3-13CT-ND
MOSFET N-CH 30V 13.1A/43A TO252

MOSFET N-CH 30V 13.1A/43A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3010LK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3010LK3-13DKR-ND
Single FETs, MOSFETs 31-DMN3010LK3-13DKR-ND
MOSFET N-CH 30V 13.1A/43A TO252

MOSFET N-CH 30V 13.1A/43A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3010LK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3010LK3-13TR-ND
Single FETs, MOSFETs 31-DMN3010LK3-13TR-ND
N-Channel 30V 13.1A (Ta), 43A (Tc) 1.6W (Ta) Surface Mount TO-252-3

N-Channel 30V 13.1A (Ta), 43A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3010LK3-13 - 1033740-DMN3010LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3010LK3-13
1033740-DMN3010LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3010LK3-13 1033740-DMN3010LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033740-DMN3010LK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.1A (Ta), 43A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2075pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033740-DMN3010LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.1A (Ta), 43A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 2075pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 13.1A 43A TO252 MOSFET Transistor
278-DMN3010LK3-13
30V 13.1A 43A TO252 MOSFET Transistor 278-DMN3010LK3-13
MOSFET N-CH 30V 13.1A/43A TO252 Product overview: DMN3010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.1A, 43A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.1A, 43A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3010LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13.1A/43A TO252 Product overview: DMN3010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.1A, 43A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.1A, 43A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3010LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 43A, To-252 Rohs Compliant Diodes Inc. - 28AK8533 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 43A, To-252 Rohs Compliant Diodes Inc.
28AK8533
Mosfet, N-Ch, 30V, 43A, To-252 Rohs Compliant Diodes Inc. 28AK8533
MOSFET, N-CH, 30V, 43A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 43A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode 20Vgss 1.6W 2075pF

MOSFET 30V N-Ch Enh Mode 20Vgss 1.6W 2075pF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3010LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3010LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3010LK3-13
MOSFET N-CH 30V 13.1A/43A TO252

MOSFET N-CH 30V 13.1A/43A TO252

Supplier's Site
Single FETs, MOSFETs - DMN3010LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3010LK3-13
Single FETs, MOSFETs DMN3010LK3-13
MOSFET N-CH 30V 13.1A/43A TO252

MOSFET N-CH 30V 13.1A/43A TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN3010LK3-13CT-ND 1033740-DMN3010LK3-13 278-DMN3010LK3-13 28AK8533 DMN3010LK3-13 DMN3010LK3-13 DMN3010LK3-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3010LK3-13 30V 13.1A 43A TO252 MOSFET Transistor Mosfet, N-Ch, 30V, 43A, To-252 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 30 volts 30 volts 30 volts
PD 1600 milliwatts 2.4 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details