Manufacturer: Diodes Incorporated
Win Source Part Number: 868983-DMN3009SSS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 15A (Ta) 1.4W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3009
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 30V 15A 8SO T&R 2 Product overview: DMN3009SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3009SSS-13 can be used for catalog matching and distributor lookup.
N-Channel 30V 15A (Ta) 1.4W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 15A 8SO T&R 2
MOSFET N-CH 30V 15A 8SO T&R 2
MOSFET, N-CH, 30V, 15A, SOIC ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 868983-DMN3009SSS-13 | 278-DMN3009SSS-13 | 31-DMN3009SSS-13TR-ND | DMN3009SSS-13 | 28AK8531 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SSS-13 | 30V 15A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 30V, 15A, Soic Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | |
| MOSFET Operating Mode | Enhancement |