DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SK3-13 DMN3009SK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868981-DMN3009SK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 80A (Tc) 3.4W (Ta) Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMN3009 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868981-DMN3009SK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 80A (Tc) 3.4W (Ta) Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMN3009 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SK3-13 - 868981-DMN3009SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SK3-13
868981-DMN3009SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SK3-13 868981-DMN3009SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868981-DMN3009SK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 80A (Tc) 3.4W (Ta) Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMN3009 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868981-DMN3009SK3-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 80A (Tc) 3.4W (Ta) Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3009
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 80A TO252 MOSFET Transistor
278-DMN3009SK3-13
N-Channel 30V 80A TO252 MOSFET Transistor 278-DMN3009SK3-13
MOSFET N-CHANNEL 30V 80A TO252 Product overview: DMN3009SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 80A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3009SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 30V 80A TO252 Product overview: DMN3009SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 80A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3009SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN3009SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3009SK3-13CT-ND
Single FETs, MOSFETs 31-DMN3009SK3-13CT-ND
MOSFET N-CHANNEL 30V 80A TO252

MOSFET N-CHANNEL 30V 80A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3009SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3009SK3-13TR-ND
Single FETs, MOSFETs 31-DMN3009SK3-13TR-ND
N-Channel 30V 80A (Tc) 3.4W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 30V 80A (Tc) 3.4W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3009SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3009SK3-13DKR-ND
Single FETs, MOSFETs 31-DMN3009SK3-13DKR-ND
MOSFET N-CHANNEL 30V 80A TO252

MOSFET N-CHANNEL 30V 80A TO252

Buy Now Datasheet
Single FETs, MOSFETs - DMN3009SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3009SK3-13
Single FETs, MOSFETs DMN3009SK3-13
MOSFET N-CHANNEL 30V 80A TO252

MOSFET N-CHANNEL 30V 80A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3009SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3009SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3009SK3-13
MOSFET N-CHANNEL 30V 80A TO252

MOSFET N-CHANNEL 30V 80A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 25V-30V

MOSFET MOSFETBVDSS: 25V-30V

Buy Now Datasheet
MOSFET N-CHANNEL 30V 80A TO252 - 233-DMN3009SK3-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHANNEL 30V 80A TO252
233-DMN3009SK3-13
MOSFET N-CHANNEL 30V 80A TO252 233-DMN3009SK3-13
MOSFET N-CHANNEL 30V 80A TO252

MOSFET N-CHANNEL 30V 80A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868981-DMN3009SK3-13 278-DMN3009SK3-13 31-DMN3009SK3-13CT-ND DMN3009SK3-13 DMN3009SK3-13 DMN3009SK3-13 233-DMN3009SK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SK3-13 N-Channel 30V 80A TO252 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CHANNEL 30V 80A TO252
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details