DIODES Incorporated Single FETs, MOSFETs DMN3009SFG-7

Description
N-Channel 30V 16A (Ta), 45A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 30V 16A (Ta), 45A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3009SFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3009SFG-7DITR-ND
Single FETs, MOSFETs DMN3009SFG-7DITR-ND
N-Channel 30V 16A (Ta), 45A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 16A (Ta), 45A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3009SFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3009SFG-7DIDKR-ND
Single FETs, MOSFETs DMN3009SFG-7DIDKR-ND
N-Channel 30V 16A (Ta), 45A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 16A (Ta), 45A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3009SFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3009SFG-7DICT-ND
Single FETs, MOSFETs DMN3009SFG-7DICT-ND
N-Channel 30V 16A (Ta), 45A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 16A (Ta), 45A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
30V 16A MOSFET Transistor
278-DMN3009SFG-7
30V 16A MOSFET Transistor 278-DMN3009SFG-7
MOSFET N-CH 30V 16A PWRDI3333 Product overview: DMN3009SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3009SFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A PWRDI3333 Product overview: DMN3009SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3009SFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SFG-7 - 1168141-DMN3009SFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SFG-7
1168141-DMN3009SFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SFG-7 1168141-DMN3009SFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1168141-DMN3009SFG-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168141-DMN3009SFG-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - DMN3009SFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3009SFG-7
Single FETs, MOSFETs DMN3009SFG-7
MOSFET N-CH 30V 16A PWRDI3333

MOSFET N-CH 30V 16A PWRDI3333

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3009SFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3009SFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3009SFG-7
MOSFET N-CH 30V 16A PWRDI3333

MOSFET N-CH 30V 16A PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh FET 20Vgs Low Rdson

MOSFET 30V N-Ch Enh FET 20Vgs Low Rdson

Buy Now Datasheet
MOSFET N-CH 30V 16A POWERDI333 - 233-DMN3009SFG-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 16A POWERDI333
233-DMN3009SFG-7
MOSFET N-CH 30V 16A POWERDI333 233-DMN3009SFG-7
MOSFET N-CH 30V 16A POWERDI333

MOSFET N-CH 30V 16A POWERDI333

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3009SFG-7DITR-ND 278-DMN3009SFG-7 1168141-DMN3009SFG-7 DMN3009SFG-7 DMN3009SFG-7 DMN3009SFG-7 233-DMN3009SFG-7
Product Name Single FETs, MOSFETs 30V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3009SFG-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 30V 16A POWERDI333
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN 8-PowerVDFN
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
PD 900 milliwatts 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data