N-Channel 30V 60A (Tc) 1W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
N-Channel 30V 60A (Tc) 1W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
N-Channel 30V 60A (Tc) 1W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
MOSFET N-CH 30V 60A POWERDI3333
30V 60A 5Ω@10V,30A 1W 2.5V@250uA N Channel PDFN-8(3.1x3.1) MOSFETs ROHS
MOSFET N-CH 30V 60A POWERDI3333
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMN3009LFVW-7DICT-ND | DMN3009LFVW-7 | DMN3009LFVW-7 | DMN3009LFVW-7 | DMN3009LFVW-7 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| IDSS | 60000 milliamps |