Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GATE DRIVERS
DIODES INCORPORATED
DMN3008SFGQ-7 -- MOSFET, N-CH, 30V, 62A, POWERDI3333 ROHS COMPLIANT DIODES INC.
DIODES Incorporated
Mosfet, N-Ch, 30V, 62A, Powerdi3333 Rohs Compliant Diodes Inc.
DMN3008SFGQ-7
Description
MOSFET, N-CH, 30V, 62A, POWERDI3333 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
MOSFET, N-CH, 30V, 62A, POWERDI3333 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 62A, Powerdi3333 Rohs Compliant Diodes Inc.
28AK8530
Mosfet, N-Ch, 30V, 62A, Powerdi3333 Rohs Compliant Diodes Inc.
28AK8530
MOSFET, N-CH, 30V, 62A, POWERDI3333 ROHS COMPLIANT: YES
MOSFET, N-CH, 30V, 62A, POWERDI3333 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Gate Drivers
Product Number
28AK8530
Product Name
Mosfet, N-Ch, 30V, 62A, Powerdi3333 Rohs Compliant Diodes Inc.
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Clock Buffers, Drivers
CDC351IDWG4
Specs
Output Configuration
Inverting
Supply Voltage
3 to 3.6 volts
Switching Frequency
100000 kHz
View Details
Skyworks Solutions, Inc.
Gate Driver IC
SI8230AB-D-IS1
Specs
Output Current
0.5000 amps
View Details
3
suppliers
Allegro MicroSystems Inc.
Power Distribution Switches, Load Drivers
A6841EA-T
Specs
Driver Type
Low-side
Number of Outputs
8
Output Configuration
Inverting; Noninverting
View Details
2
suppliers
Nexperia B.V.
74HCT366D-Q100,118
Specs
Package Type
SOT109
Packing Method
Tape Reel; Tape & Reel; Other
View Details