DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFGQ-13 DMN3008SFGQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868976-DMN3008SFGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 17.6A (Ta), 62A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN3008 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868976-DMN3008SFGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 17.6A (Ta), 62A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN3008 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFGQ-13 - 868976-DMN3008SFGQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFGQ-13
868976-DMN3008SFGQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFGQ-13 868976-DMN3008SFGQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868976-DMN3008SFGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 17.6A (Ta), 62A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN3008 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868976-DMN3008SFGQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 17.6A (Ta), 62A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3008
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single FETs, MOSFETs - DMN3008SFGQ-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3008SFGQ-13-ND
Single FETs, MOSFETs DMN3008SFGQ-13-ND
N-Channel 30V 17.6A (Ta), 62A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 17.6A (Ta), 62A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
278-DMN3008SFGQ-13
30V MOSFET Transistor 278-DMN3008SFGQ-13
MOSFET N-CH 30V PWRDI3333 Product overview: DMN3008SFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3008SFGQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V PWRDI3333 Product overview: DMN3008SFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3008SFGQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3008SFGQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3008SFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3008SFGQ-13
MOSFET N-CH 30V PWRDI3333

MOSFET N-CH 30V PWRDI3333

Supplier's Site
MOSFET NCH 30V 17.6A POWERDI - 233-DMN3008SFGQ-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH 30V 17.6A POWERDI
233-DMN3008SFGQ-13
MOSFET NCH 30V 17.6A POWERDI 233-DMN3008SFGQ-13
MOSFET NCH 30V 17.6A POWERDI

MOSFET NCH 30V 17.6A POWERDI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868976-DMN3008SFGQ-13 DMN3008SFGQ-13-ND 278-DMN3008SFGQ-13 DMN3008SFGQ-13 DMN3008SFGQ-13 233-DMN3008SFGQ-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFGQ-13 Single FETs, MOSFETs 30V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NCH 30V 17.6A POWERDI
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI3333-8 8-PowerVDFN Tape & Reel (TR) 8-PowerVDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
 - AUIRF1324S - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details