DIODES Incorporated Single FETs, MOSFETs DMN3008SFG-7

Description
N-Channel 30V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 30V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3008SFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3008SFG-7DIDKR-ND
Single FETs, MOSFETs DMN3008SFG-7DIDKR-ND
N-Channel 30V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3008SFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3008SFG-7DITR-ND
Single FETs, MOSFETs DMN3008SFG-7DITR-ND
N-Channel 30V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3008SFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3008SFG-7DICT-ND
Single FETs, MOSFETs DMN3008SFG-7DICT-ND
N-Channel 30V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFG-7 - 003668-DMN3008SFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFG-7
003668-DMN3008SFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFG-7 003668-DMN3008SFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 003668-DMN3008SFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17.6A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 3690pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 003668-DMN3008SFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17.6A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 3690pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 17.6A MOSFET Transistor
278-DMN3008SFG-7
30V 17.6A MOSFET Transistor 278-DMN3008SFG-7
MOSFET N-CH 30V 17.6A PWRDI3333 Product overview: DMN3008SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3008SFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17.6A PWRDI3333 Product overview: DMN3008SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3008SFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 62A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8529 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 62A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8529
Mosfet, N-Ch, 30V, 62A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8529
MOSFET, N-CH, 30V, 62A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 62A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3008SFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3008SFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3008SFG-7
MOSFET N-CH 30V 17.6A PWRDI3333

MOSFET N-CH 30V 17.6A PWRDI3333

Supplier's Site
Single FETs, MOSFETs - DMN3008SFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3008SFG-7
Single FETs, MOSFETs DMN3008SFG-7
MOSFET N-CH 30V 17.6A PWRDI3333

MOSFET N-CH 30V 17.6A PWRDI3333

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh FET 4.6mOhm 10Vgs 17.6A

MOSFET 30V N-Ch Enh FET 4.6mOhm 10Vgs 17.6A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3008SFG-7DIDKR-ND 003668-DMN3008SFG-7 278-DMN3008SFG-7 28AK8529 DMN3008SFG-7 DMN3008SFG-7 DMN3008SFG-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFG-7 30V 17.6A MOSFET Transistor Mosfet, N-Ch, 30V, 62A, Powerdi 3333 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerDI3333-8 Tape & Reel (TR) TO-3 8-PowerVDFN 8-PowerVDFN
V(BR)DSS 30 volts 30 volts 30 volts
PD 900 milliwatts 2.1 milliwatts 900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data