DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SCP10-7 DMN3008SCP10-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868974-DMN3008SCP10- 7 Package: Reel - TR Family Name: DMN3008 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868974-DMN3008SCP10- 7 Package: Reel - TR Family Name: DMN3008 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SCP10-7 - 868974-DMN3008SCP10-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SCP10-7
868974-DMN3008SCP10-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SCP10-7 868974-DMN3008SCP10-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868974-DMN3008SCP10- 7 Package: Reel - TR Family Name: DMN3008 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868974-DMN3008SCP10-7
Package: Reel - TR
Family Name: DMN3008
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
25V 30V MOSFET Transistor - 278-DMN3008SCP10-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 30V MOSFET Transistor
278-DMN3008SCP10-7
25V 30V MOSFET Transistor 278-DMN3008SCP10-7
MOSFET BVDSS: 25V 30V X4-DSN3415 Product overview: DMN3008SCP10-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3008SCP10-7 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 25V 30V X4-DSN3415 Product overview: DMN3008SCP10-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3008SCP10-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3008SCP10-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3008SCP10-7
MOSFET BVDSS: 25V 30V X4-DSN3415

MOSFET BVDSS: 25V 30V X4-DSN3415

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 25V-30V

MOSFET MOSFETBVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868974-DMN3008SCP10-7 278-DMN3008SCP10-7 DMN3008SCP10-7 DMN3008SCP10-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SCP10-7 25V 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 Tape & Reel (TR)
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers