DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN3007LSSQ-13

Description
Win Source Part Number: 1055761-DMN3007LSSQ- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta) Rds On (Max) @ Id, Vgs: 7mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 2.5W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 64.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2714 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN3007LSSQ-13DMN300 7LSSQ13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN3007 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1055761-DMN3007LSSQ- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta) Rds On (Max) @ Id, Vgs: 7mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 2.5W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 64.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2714 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN3007LSSQ-13DMN300 7LSSQ13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN3007 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055761-DMN3007LSSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055761-DMN3007LSSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055761-DMN3007LSSQ-13
Win Source Part Number: 1055761-DMN3007LSSQ- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta) Rds On (Max) @ Id, Vgs: 7mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 2.5W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 64.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2714 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN3007LSSQ-13DMN300 7LSSQ13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN3007 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1055761-DMN3007LSSQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 16A (Ta)
Rds On (Max) @ Id, Vgs: 7mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 2.5W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 64.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2714 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN3007LSSQ-13DMN3007LSSQ13;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMN3007
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3007LSSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3007LSSQ-13CT-ND
Single FETs, MOSFETs 31-DMN3007LSSQ-13CT-ND
MOSFET N-CHANNEL 30V 16A 8SO

MOSFET N-CHANNEL 30V 16A 8SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3007LSSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3007LSSQ-13DKR-ND
Single FETs, MOSFETs 31-DMN3007LSSQ-13DKR-ND
MOSFET N-CHANNEL 30V 16A 8SO

MOSFET N-CHANNEL 30V 16A 8SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3007LSSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3007LSSQ-13TR-ND
Single FETs, MOSFETs 31-DMN3007LSSQ-13TR-ND
N-Channel 30V 16A (Ta) 2.5W Surface Mount 8-SO

N-Channel 30V 16A (Ta) 2.5W Surface Mount 8-SO

Buy Now Datasheet
Mosfet, N-Ch, 30V, 16A, Soic Rohs Compliant Diodes Inc. - 28AK8528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 16A, Soic Rohs Compliant Diodes Inc.
28AK8528
Mosfet, N-Ch, 30V, 16A, Soic Rohs Compliant Diodes Inc. 28AK8528
MOSFET, N-CH, 30V, 16A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 16A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3007LSSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3007LSSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3007LSSQ-13
MOSFET N-CHANNEL 30V 16A 8SO

MOSFET N-CHANNEL 30V 16A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1055761-DMN3007LSSQ-13 31-DMN3007LSSQ-13CT-ND 28AK8528 DMN3007LSSQ-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 30V, 16A, Soic Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die - QPD2160D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Single FETs, MOSFETs - 448-AUIRF3710ZSTRLDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers